Snap-on Industrial Brands Manual Hydraulic Pump 1HP10T10

Description
HAND TYPE 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
Datasheet
Description
HAND TYPE 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hydraulic Pump - 1HP10T10 - Snap-on Industrial Brands
Kenosha, WI, USA
Manual Hydraulic Pump
1HP10T10
Manual Hydraulic Pump 1HP10T10
HAND TYPE 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
  • HAND TYPE
  • 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE
  • SINGLE ACTING CYLINDER APPLICATION
  • 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF END CONNECTION
  • TWO SPEED OPTION
  • SOLID STEEL CYLINDER MATERIAL
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • 0.81 CU INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT
  • TWO STAGE(S)
  • 132 LB HANDLE EFFORT
  • POLYURETHANE SEAL DETAIL
  • WILLIAMS[R] BRAND
  • PISTON STROKE 0.82 INCH
  • OIL CAPACITY 61 CU INCH
  • COMBINATION CAPACITY 10 TON
  • CYLINDER BORE SIZE 1.69 INCH
  • CYLINDER STROKE LENGTH 10 INCH
  • CYLINDER PRESSURE RATING 8930 PSI
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1HP10T10
Product Name Manual Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details