Snap-on Industrial Brands Air Hydraulic Pump 1AP25T02

Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 6.82 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Datasheet
Description
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 6.82 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Hydraulic Pump - 1AP25T02 - Snap-on Industrial Brands
Kenosha, WI, USA
Air Hydraulic Pump
1AP25T02
Air Hydraulic Pump 1AP25T02
HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 6.82 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
  • HAND TYPE
  • 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE
  • 11 CU INCH/MIN FLOW RATE
  • SINGLE ACTING CYLINDER APPLICATION
  • 10000 PSI PRESSURE RATING
  • 10000 PRESSURE RATING IN PSI
  • 91.5 CU INCH RESERVOIR CAPACITY
  • SOLID STEEL CYLINDER MATERIAL
  • REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
  • TWO STAGE(S)
  • POLYURETHANE SEAL DETAIL
  • 1/4 INCH-18 TPI NPTF AIR PORT SIZE
  • 100 TO 200 PSI AIR PRESSURE RATING
  • 3/8 INCH-18 TPI NPTF OIL PORT SIZE
  • WILLIAMS[R] BRAND
  • COMBINATION CAPACITY 25 TON
  • CYLINDER STROKE LENGTH 2.01 INCH
  • CYLINDER COLLAPSED HEIGHT 6.82 INCH
  • WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Liquid Handling Pumps
Product Number 1AP25T02
Product Name Air Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details