Hexagonal wrenches for metric set screws, made of high-tensile steel with a black oxide finish, are available in a series with sizes ranging from M1.4 to M14. The MD0911MQB060X09 variant corresponds to the 6mm size, with a length of 65mm and a total length including the wrench arm of 65mm. It is designed for use with M12 and M14 set screws. The series features a standard 90-degree angle at the wrench end and consistent dimensions across sizes for M1.4 through M14. The wrenches are intended for manual tightening and removal of set screws in industrial assemblies.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wrenches |
| Product Number | MD0911MQB060X09 |
| Product Name | BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH |
| Type | Key |