- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1232YSC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1232YSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1232YSC
Combination Wrench 1232YSC
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 21/8 INCH OPEN END WIDTH
  • 14 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 15/32 INCH X 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 21/8 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1232YSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1232YSC
Combination Wrench 1232YSC
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 21/8 INCH OPEN END WIDTH
  • 14 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 15/32 INCH X 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 21/8 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1232YSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
 - 1229970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.26 to 1.42 inch (32 to 36 mm)
Wrench Length 10.24 inch (260 mm)
View Details