- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1216BSC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1216BSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1216BSC
Combination Wrench 1216BSC
8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
  • 8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.5 SMALLER END SIZE - FRACTIONAL
  • 0.5 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 1/4 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1216BSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1216BSC
Combination Wrench 1216BSC
8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
  • 8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.5 SMALLER END SIZE - FRACTIONAL
  • 0.5 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 1/4 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 1 1/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1216BSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Hexalobular wrenches for extremely limited access spaces - SKX-8N - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.32 inch (59 mm)
View Details
 - 1267372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Wrench Length 9.06 inch (230 mm)
Torque 17.7 to 88.5 In-lbs (20.41 to 102 kg-cm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details