- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1214RSC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1214RSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1214RSC
Combination Wrench 1214RSC
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
  • 7 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.4375 SMALLER END SIZE - FRACTIONAL
  • 0.4375 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 7/32 INCH X 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1214RSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1214RSC
Combination Wrench 1214RSC
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
  • 7 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.4375 SMALLER END SIZE - FRACTIONAL
  • 0.4375 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 7/32 INCH X 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1214RSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Titanium Hexagon Key - SKHTG-1.5 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.5 inch (63.5 mm)
View Details
 - 1229976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.4724 inch (12 mm)
Wrench Length 5.71 inch (145 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details