- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 11614

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11614 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11614
Combination Wrench 11614
8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 7/8 INCH BOX END DIAMETER X 1 7/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 14 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • 1/4 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 7/8 INCH BOX END DIAMETER X 1 7/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Combination Wrench - 11614 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11614
Combination Wrench 11614
8 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 1/4 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 7/8 INCH BOX END DIAMETER X 1 7/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 14 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • 1/4 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 7/8 INCH BOX END DIAMETER X 1 7/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11614
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 1.06 inch (27 mm)
Wrench Length 11.02 inch (280 mm)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3937 inch (10 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details