Kaelus Tower Mounted Amplifiers

Description
Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile subscribers enabling higher data rates, better building penetration and improved signal coverage. Some additional features and benefits of Kaelus TMAs include: Full AISG and CWA operation Uplink gain which improves system noise performance Integrated filter designs remove unwanted interference while amplifying the uplink path, improving performance in highly congested RF environments Improvement of site coverage in uplink limited systems Multiband units provide internal multi-band combining saving OPEX and CAPEX Especially useful for modern wide band antenna systems
Description
Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile subscribers enabling higher data rates, better building penetration and improved signal coverage. Some additional features and benefits of Kaelus TMAs include: Full AISG and CWA operation Uplink gain which improves system noise performance Integrated filter designs remove unwanted interference while amplifying the uplink path, improving performance in highly congested RF environments Improvement of site coverage in uplink limited systems Multiband units provide internal multi-band combining saving OPEX and CAPEX Especially useful for modern wide band antenna systems

Suppliers

Company
Product
Description
Supplier Links
Tower Mounted Amplifiers -  - Kaelus
Centennial, CO, USA
Tower Mounted Amplifiers
Tower Mounted Amplifiers
Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile subscribers enabling higher data rates, better building penetration and improved signal coverage. Some additional features and benefits of Kaelus TMAs include: Full AISG and CWA operation Uplink gain which improves system noise performance Integrated filter designs remove unwanted interference while amplifying the uplink path, improving performance in highly congested RF environments Improvement of site coverage in uplink limited systems Multiband units provide internal multi-band combining saving OPEX and CAPEX Especially useful for modern wide band antenna systems

Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile subscribers enabling higher data rates, better building penetration and improved signal coverage.

Some additional features and benefits of Kaelus TMAs include:

  • Full AISG and CWA operation
  • Uplink gain which improves system noise performance
  • Integrated filter designs remove unwanted interference while amplifying the uplink path, improving performance in highly congested RF environments
  • Improvement of site coverage in uplink limited systems
  • Multiband units provide internal multi-band combining saving OPEX and CAPEX
  • Especially useful for modern wide band antenna systems
Supplier's Site

Technical Specifications

  Kaelus
Product Category RF Amplifiers
Product Name Tower Mounted Amplifiers
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems; RF Microwave
Operating Temperature -40 to 65 C (-40 to 149 F)
Frequency Range 778 to 2570 MHz
Minimum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA210452M V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type Surface Mount; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details