Transtector Systems, Inc. AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord ACPS-6N-120SN2-TT

Description
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection for your equipment and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a low clamping voltage. This industrial surge protector for AC helps prevent damage from VAC overvoltage that can be caused by lightning surge and other strong electrical power spikes. The transient voltage suppressor / TVSS protection device can act as a lightning surge protector / arrestor as well as an AC electrical overvoltage spike surge protection device.AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality electrical surge suppressor protection. Our electrical surge protection unit is rated for indoor use. The indoor SPD for AC is a strip type design.Indoor industrial electrical surge protection strip is part of the Transtector SL series. ACPS-6N-120SN2-TT TVSS indoor AC surge protector is for 120 Vac applications. The 120V AC TVSS is a single-phase surge protector. Our single-phase 120V SPD is just one of many alternating current protection devices that ship same-day from Transtector.Single-p hase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for ACPS-6N-120SN2-TT can be found above. Protection from AC electrical surge in this Transtector strip component is in the form of Silicon Avalanche Suppression Diode (SASD). This AC SPD uses Silicon Avalanche Suppression Diode (SASD) circuits to protect electrical devices from spikes in alternating current power. Transient voltage surge suppression from lightning and strong electrical spike events are handled through Silicon Avalanche Suppression Diode (SASD) protection circuits in the ACPS-6N-120SN2-TT SPD.Transtector provides one of the largest selections of same-day ship industrial power surge protector devices. Like our AC surge protector SPD SL strip 120 vac single-phase 15 A SASD, we ship our other electrical surge protection equipment from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Description
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection for your equipment and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a low clamping voltage. This industrial surge protector for AC helps prevent damage from VAC overvoltage that can be caused by lightning surge and other strong electrical power spikes. The transient voltage suppressor / TVSS protection device can act as a lightning surge protector / arrestor as well as an AC electrical overvoltage spike surge protection device.AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality electrical surge suppressor protection. Our electrical surge protection unit is rated for indoor use. The indoor SPD for AC is a strip type design.Indoor industrial electrical surge protection strip is part of the Transtector SL series. ACPS-6N-120SN2-TT TVSS indoor AC surge protector is for 120 Vac applications. The 120V AC TVSS is a single-phase surge protector. Our single-phase 120V SPD is just one of many alternating current protection devices that ship same-day from Transtector.Single-p hase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for ACPS-6N-120SN2-TT can be found above. Protection from AC electrical surge in this Transtector strip component is in the form of Silicon Avalanche Suppression Diode (SASD). This AC SPD uses Silicon Avalanche Suppression Diode (SASD) circuits to protect electrical devices from spikes in alternating current power. Transient voltage surge suppression from lightning and strong electrical spike events are handled through Silicon Avalanche Suppression Diode (SASD) protection circuits in the ACPS-6N-120SN2-TT SPD.Transtector provides one of the largest selections of same-day ship industrial power surge protector devices. Like our AC surge protector SPD SL strip 120 vac single-phase 15 A SASD, we ship our other electrical surge protection equipment from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Suppliers

Company
Product
Description
Supplier Links
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord - ACPS-6N-120SN2-TT - Transtector Systems, Inc.
Hayden Lake, ID, United States
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord
ACPS-6N-120SN2-TT
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord ACPS-6N-120SN2-TT
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection for your equipment and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a low clamping voltage. This industrial surge protector for AC helps prevent damage from VAC overvoltage that can be caused by lightning surge and other strong electrical power spikes. The transient voltage suppressor / TVSS protection device can act as a lightning surge protector / arrestor as well as an AC electrical overvoltage spike surge protection device.AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality electrical surge suppressor protection. Our electrical surge protection unit is rated for indoor use. The indoor SPD for AC is a strip type design.Indoor industrial electrical surge protection strip is part of the Transtector SL series. ACPS-6N-120SN2-TT TVSS indoor AC surge protector is for 120 Vac applications. The 120V AC TVSS is a single-phase surge protector. Our single-phase 120V SPD is just one of many alternating current protection devices that ship same-day from Transtector.Single-p hase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for ACPS-6N-120SN2-TT can be found above. Protection from AC electrical surge in this Transtector strip component is in the form of Silicon Avalanche Suppression Diode (SASD). This AC SPD uses Silicon Avalanche Suppression Diode (SASD) circuits to protect electrical devices from spikes in alternating current power. Transient voltage surge suppression from lightning and strong electrical spike events are handled through Silicon Avalanche Suppression Diode (SASD) protection circuits in the ACPS-6N-120SN2-TT SPD.Transtector provides one of the largest selections of same-day ship industrial power surge protector devices. Like our AC surge protector SPD SL strip 120 vac single-phase 15 A SASD, we ship our other electrical surge protection equipment from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection for your equipment and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a low clamping voltage. This industrial surge protector for AC helps prevent damage from VAC overvoltage that can be caused by lightning surge and other strong electrical power spikes. The transient voltage suppressor / TVSS protection device can act as a lightning surge protector / arrestor as well as an AC electrical overvoltage spike surge protection device.AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality electrical surge suppressor protection. Our electrical surge protection unit is rated for indoor use. The indoor SPD for AC is a strip type design.Indoor industrial electrical surge protection strip is part of the Transtector SL series. ACPS-6N-120SN2-TT TVSS indoor AC surge protector is for 120 Vac applications. The 120V AC TVSS is a single-phase surge protector. Our single-phase 120V SPD is just one of many alternating current protection devices that ship same-day from Transtector.Single-phase surge protector strip for lightning protection and other spikes in electrical power has a maximum amperage of . Transtector TVSS AC power protection device PDF datasheet with details of specifications and CAD drawing with dimensions for ACPS-6N-120SN2-TT can be found above. Protection from AC electrical surge in this Transtector strip component is in the form of Silicon Avalanche Suppression Diode (SASD). This AC SPD uses Silicon Avalanche Suppression Diode (SASD) circuits to protect electrical devices from spikes in alternating current power. Transient voltage surge suppression from lightning and strong electrical spike events are handled through Silicon Avalanche Suppression Diode (SASD) protection circuits in the ACPS-6N-120SN2-TT SPD.Transtector provides one of the largest selections of same-day ship industrial power surge protector devices. Like our AC surge protector SPD SL strip 120 vac single-phase 15 A SASD, we ship our other electrical surge protection equipment from in-stock inventory same-day as purchased. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site

Technical Specifications

  Transtector Systems, Inc.
Product Category Power Strips
Product Number ACPS-6N-120SN2-TT
Product Name AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 12' Cord
Voltage 120 Vac
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1585H8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Surge Suppressor; 12; Sheet Metal; 20 A; 120 V; 50/60 Hz; AC Power Cord - 70101774 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 20.0 amps
View Details