Interact Power, Inc. Long Power Distribution Strip 50002-XX001-020

Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet
Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Power Distribution Strip - 50002-XX001-020 - Interact Power, Inc.
Anaheim, CA, USA
Long Power Distribution Strip
50002-XX001-020
Long Power Distribution Strip 50002-XX001-020
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

Supplier's Site Datasheet

Technical Specifications

  Interact Power, Inc.
Product Category Power Strips
Product Number 50002-XX001-020
Product Name Long Power Distribution Strip
Voltage 115V; 120 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 42
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Rack-Mount 6-Position Socket Strip - 85010221 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1580H10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
Outlet Strip - PNS10 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details