R165-12 -- UNI-BRAID® R165 HOSE
Titeflex Corporation
Uni-Braid® R165 Hose
R165-12
Suppliers
Uni-Braid® R165 Hose
R165-12
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R165-12 |
|
Product Name
|
Uni-Braid® R165 Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.617 inch (15.67 mm)
|
|
O.D.
|
0.990 inch (25.15 mm)
|
|
Weight
|
0.7 lbs/ft (0.9821 g/mm)
|
|
Minimum Bend Radius
|
4 inch (98.42 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
1.250 inch (31.75 mm)
O.D.
1.710 inch (43.43 mm)
View Details
Product Form
Assembly
I.D.
1.500 inch (38.1 mm)
Working Pressure
100 psi (70.38 m H2O)
View Details