RS Components, Ltd. Air Hoses 1228452

Description
Festo PUN-16X2,5-BL Compressed Air Pipe
Request a Quote
Description
Festo PUN-16X2,5-BL Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 1228452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
1228452
Air Hoses 1228452
Festo PUN-16X2,5-BL Compressed Air Pipe

Festo PUN-16X2,5-BL Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1228452
Product Name Air Hoses
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Air Compressor Hoses - 1828758 - RS Components, Ltd.
Specs
Application Pneumatic
Length 10m
View Details
Hose Assemblies - 2430188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.890 inch (48 mm)
View Details
Air Hoses - 4835024 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.217 inch (5.5 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 319 psi (225 m H2O)
View Details
Hose Assemblies - 1369443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
View Details