NewAge Performance Products | NAPP Nylobrade® NSF Listed Braid Reinforced PVC Hose 1001154

Description
Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment materials Non-toxic raw materials conform to USP Class VI and FDA standards Offers much greater pressure capabilities than unreinforced PVC tubing Corrosion and abrasion resistant with flexibility similar to rubber but with much longer life Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (less than or equal to 8% ABV) Beverage Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling Medical Oil & Fuel Pneumatics Potable Water Spray Systems Water & Fluid Feeds
Request a Quote
Description
Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment materials Non-toxic raw materials conform to USP Class VI and FDA standards Offers much greater pressure capabilities than unreinforced PVC tubing Corrosion and abrasion resistant with flexibility similar to rubber but with much longer life Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (less than or equal to 8% ABV) Beverage Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling Medical Oil & Fuel Pneumatics Potable Water Spray Systems Water & Fluid Feeds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001154 - NewAge Performance Products | NAPP
Southampton, PA, United States
Nylobrade® NSF Listed Braid Reinforced PVC Hose
1001154
Nylobrade® NSF Listed Braid Reinforced PVC Hose 1001154
Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment materials Non-toxic raw materials conform to USP Class VI and FDA standards Offers much greater pressure capabilities than unreinforced PVC tubing Corrosion and abrasion resistant with flexibility similar to rubber but with much longer life Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (less than or equal to 8% ABV) Beverage Lines Chemical Transfer Coolant Lines Filling Lines Food Handling Hydraulics Instrumentation Lines Material Handling Medical Oil & Fuel Pneumatics Potable Water Spray Systems Water & Fluid Feeds
  • Phthalate-, DEHP- and BPA-free
  • REACH and RoHS compliant
  • Glass-like clarity lets users see fluid flow
  • Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing
  • Raw materials meet California Proposition 65
  • Listed with NSF-51 for food and beverage equipment materials
  • Non-toxic raw materials conform to USP Class VI and FDA standards
  • Offers much greater pressure capabilities than unreinforced PVC tubing
  • Corrosion and abrasion resistant with flexibility similar to rubber but with much longer life
  • Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (less than or equal to 8% ABV)

  • Beverage Lines
  • Chemical Transfer
  • Coolant Lines
  • Filling Lines
  • Food Handling
  • Hydraulics
  • Instrumentation Lines
  • Material Handling
  • Medical
  • Oil & Fuel
  • Pneumatics
  • Potable Water
  • Spray Systems
  • Water & Fluid Feeds
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Industrial Hose
Product Number 1001154
Product Name Nylobrade® NSF Listed Braid Reinforced PVC Hose
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.299 inch (32.99 mm)
Working Pressure 130 psi (91.49 m H2O)
Temperature Range 175 F (79.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310166 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.765 inch (19.43 mm)
O.D. 1.040 inch (26.42 mm)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020096 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.850 inch (21.59 mm)
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200611 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.930 inch (49.02 mm)
View Details
Hose and Tubing -  - Radwell International
NewAge Performance Products | NAPP
View Details