Skyworks Solutions, Inc. 20V 250MW SOT23 Diode and Rectifier SMP1330-005LF

Description
DIODE STANDARD 20V 250MW SOT23-3 Product overview: SMP1330-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-005LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE STANDARD 20V 250MW SOT23-3 Product overview: SMP1330-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-005LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 250MW SOT23 Diode and Rectifier - 284-SMP1330-005LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 250MW SOT23 Diode and Rectifier
284-SMP1330-005LF
20V 250MW SOT23 Diode and Rectifier 284-SMP1330-005LF
DIODE STANDARD 20V 250MW SOT23-3 Product overview: SMP1330-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-005LF can be used for catalog matching and distributor lookup.

DIODE STANDARD 20V 250MW SOT23-3 Product overview: SMP1330-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1330-005LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - SMP1330-005LF - 114273-SMP1330-005LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1330-005LF
114273-SMP1330-005LF
RF Diodes - SMP1330-005LF 114273-SMP1330-005LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 114273-SMP1330-005LF Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - 1 Pair Series Connection Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 114273-SMP1330-005LF
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 863-1101-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1101-6-ND
RF Diodes 863-1101-6-ND
RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1101-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1101-1-ND
RF Diodes 863-1101-1-ND
RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1101-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1101-2-ND
RF Diodes 863-1101-2-ND
RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

RF Diode Standard - 1 Pair Series Connection 20V 100mA 250mW SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1330-005LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1330-005LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1330-005LF
DIODE STANDARD 20V 250MW SOT23-3

DIODE STANDARD 20V 250MW SOT23-3

Supplier's Site
Rf Limiter Diode; Diode Configuration Skyworks Solutions - 76R0519 - Newark, An Avnet Company
Chicago, IL, United States
Rf Limiter Diode; Diode Configuration Skyworks Solutions
76R0519
Rf Limiter Diode; Diode Configuration Skyworks Solutions 76R0519
RF LIMITER DIODE; Diode Configuration:Dual Series; Resistance @ If:1.2ohm; Reverse Voltage:20V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:1pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

RF LIMITER DIODE; Diode Configuration:Dual Series; Resistance @ If:1.2ohm; Reverse Voltage:20V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:1pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
RF Diodes SMP1330-005LF
DIODE STANDARD 20V 250MW SOT23-3

DIODE STANDARD 20V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes Diodes
Product Number 284-SMP1330-005LF 114273-SMP1330-005LF 863-1101-6-ND SMP1330-005LF 76R0519 SMP1330-005LF
Product Name 20V 250MW SOT23 Diode and Rectifier RF Diodes - SMP1330-005LF RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Rf Limiter Diode; Diode Configuration Skyworks Solutions RF Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard - 1 Pair Series Connection
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data