SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - MURS120TR MURS120TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 790279-MURS120TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: MURS120 Categories: Discrete Semiconductor Products Manufacturer Package: SMB Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MURS220T3; MURS220T3G; MURS220; MURS120HE3_A/I; Introduction Date: March 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 790279-MURS120TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: MURS120 Categories: Discrete Semiconductor Products Manufacturer Package: SMB Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MURS220T3; MURS220T3G; MURS220; MURS120HE3_A/I; Introduction Date: March 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS120TR - 790279-MURS120TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS120TR
790279-MURS120TR
Diodes, Rectifiers - Single - MURS120TR 790279-MURS120TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 790279-MURS120TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: MURS120 Categories: Discrete Semiconductor Products Manufacturer Package: SMB Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MURS220T3; MURS220T3G; MURS220; MURS120HE3_A/I; Introduction Date: March 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 790279-MURS120TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: MURS120
Categories: Discrete Semiconductor Products
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MURS220T3; MURS220T3G; MURS220; MURS120HE3_A/I;
Introduction Date: March 20, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 790279-MURS120TR
Product Name Diodes, Rectifiers - Single - MURS120TR
Diode Type Standard
VF 0.9000 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1092-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers