Skyworks Solutions, Inc. 50V 250MW SOT23 Diode and Rectifier SMP1320-004LF

Description
RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1320-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-004LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1320-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-004LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 250MW SOT23 Diode and Rectifier - 284-SMP1320-004LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW SOT23 Diode and Rectifier
284-SMP1320-004LF
50V 250MW SOT23 Diode and Rectifier 284-SMP1320-004LF
RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1320-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-004LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SOT23-3 Product overview: SMP1320-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-004LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - 863-1092-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1092-2-ND
RF Diodes 863-1092-2-ND
RF Diode PIN - 1 Pair Common Cathode 50V 250mW SOT-23-3

RF Diode PIN - 1 Pair Common Cathode 50V 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - SMP1320-004LF - 029433-SMP1320-004LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1320-004LF
029433-SMP1320-004LF
RF Diodes - SMP1320-004LF 029433-SMP1320-004LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029433-SMP1320-004LF Packaging: Reel - TR Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 900 mOhm @ 10mA, 100MHz Family Name: SMP1320-004 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): SMP1320-004; SMP1320-040LF; Introduction Date: May 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029433-SMP1320-004LF
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 900 mOhm @ 10mA, 100MHz
Family Name: SMP1320-004
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): SMP1320-004; SMP1320-040LF;
Introduction Date: May 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1320-004LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1320-004LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1320-004LF
RF DIODE PIN 50V 250MW SOT23-3

RF DIODE PIN 50V 250MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-SMP1320-004LF 863-1092-2-ND 029433-SMP1320-004LF SMP1320-004LF
Product Name 50V 250MW SOT23 Diode and Rectifier RF Diodes RF Diodes - SMP1320-004LF Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Diode Type PIN PIN - 1 Pair Common Cathode
Unlock Full Specs
to access all available technical data