SMC Diode Solutions Co., Ltd Bridge Rectifiers - KBP410GTB KBP410GTB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050748-KBP410GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050748-KBP410GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP410GTB - 1050748-KBP410GTB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP410GTB
1050748-KBP410GTB
Bridge Rectifiers - KBP410GTB 1050748-KBP410GTB
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050748-KBP410GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1050748-KBP410GTB
Packaging: Cut Reel
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1050748-KBP410GTB
Product Name Bridge Rectifiers - KBP410GTB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Low-leakage diode - BAS116-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
5 suppliers