Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package measuring 2.9 mm × 1.3 mm × 1 mm. Continuous reverse voltage is rated up to 75 V, with a repetitive peak reverse voltage of 85 V and a repetitive peak forward current of 500 mA. Reverse leakage current is typ. 3 pA at 75 V and 25 °C. Forward voltage is up to 1.1 V at 50 mA. Reverse recovery time is typ. 0.8 µs. Qualified to AEC-Q101 for automotive applications.
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package.
Features and benefits
Applications
BAS116-Q/SOT23/TO-23
BAS116-Q/SOT23/TO-23
BAS116-Q/SOT23/TO-23
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS116-QR | 1727-BAS116-QRTR-ND |
| Product Name | Low-leakage diode | Single Diodes |
| Diode Applications | Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 215 mA |