SMC Diode Solutions Co., Ltd Bridge Rectifiers HBS310

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-HBS310TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS310TR-ND
Bridge Rectifiers 1655-HBS310TR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Bridge Rectifiers - 1655-HBS310CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS310CT-ND
Bridge Rectifiers 1655-HBS310CT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Bridge Rectifiers - 1655-HBS310DKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-HBS310DKR-ND
Bridge Rectifiers 1655-HBS310DKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367814-HBS310 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367814-HBS310
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367814-HBS310
Win Source Part Number: 1367814-HBS310 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: HBS Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 960 mV @ 3 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367814-HBS310
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: HBS
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 960 mV @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
1000V Diode and Rectifier - 299-HBS310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V Diode and Rectifier
299-HBS310
1000V Diode and Rectifier 299-HBS310
1000V,3APACKAGE HBS BRIDGE RECTI Product overview: HBS310 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HBS310 can be used for catalog matching and distributor lookup.

1000V,3APACKAGE HBS BRIDGE RECTI Product overview: HBS310 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HBS310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Diodes Rectifiers
Product Number 1655-HBS310TR-ND 1367814-HBS310 299-HBS310
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1000V Diode and Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data