Nexperia B.V. High-voltage switching diode BAS21THR

Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21THR - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21THR
High-voltage switching diode BAS21THR
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching

High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Switching speed max. 50 ns
  • Reverse voltage VR ≤ 200 V
  • Repetitive peak reverse voltage VRRM ≤ 250 V
  • Small SMD plastic package
  • High-temperature applications up to 175 °C

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-8606-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8606-1-ND
Single Diodes 1727-8606-1-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-8606-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8606-2-ND
Single Diodes 1727-8606-2-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-8606-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8606-6-ND
Single Diodes 1727-8606-6-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
 - BAS21THR - Rochester Electronics
Newburyport, MA, United States
High-voltage switching diode

High-voltage switching diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21THR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21THR
Discrete Semiconductor Products - Diodes - Rectifiers BAS21THR
DIODE GP 200V 200MA TO236AB

DIODE GP 200V 200MA TO236AB

Supplier's Site
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia - 03AJ0015 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
03AJ0015
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia 03AJ0015
DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Diodes
Product Number BAS21THR 1727-8606-1-ND BAS21THR BAS21THR 03AJ0015
Product Name High-voltage switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
Diode Applications Switching; High Voltage Switching
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts
IF 200 mA 200 mA
VR 200 volts 250 volts
Unlock Full Specs
to access all available technical data