SMC Corporation of America Pneumatic Solenoid Valves VXD242GGA

Description
SMC VXD242GGA Pneumatic Solenoid Valve
Request a Quote
Description
SMC VXD242GGA Pneumatic Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 8930123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
8930123
Pneumatic Solenoid Valves 8930123
SMC VXD242GGA Pneumatic Solenoid Valve

SMC VXD242GGA Pneumatic Solenoid Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 8930123
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.25 inch (31.75 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
2-Way Miniature Pinch Valve - NPV3-1O-05-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details