Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
RS COMPONENTS, LTD.
1215670 -- FILTER REGULATORS
RS Components, Ltd.
Filter Regulators
1215670
Description
G1/2" Filter regulator unit 0.3 to 7 bar
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
G1/2" Filter regulator unit 0.3 to 7 bar
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
1215670
Filter Regulators
1215670
G1/2" Filter regulator unit 0.3 to 7 bar
G1/2" Filter regulator unit 0.3 to 7 bar
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Valves
Product Number
1215670
Product Name
Filter Regulators
Valve Size
0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Filter Regulators
2024311
Specs
Maximum Pressure
174.05 psi (122 m H2O)
Connection Description
Threaded
View Details
RS Components, Ltd.
Pneumatic Regulators
2351139
Specs
Primary Material
Aluminum; Aluminium
Media
Air
Maximum Pressure
217.56 psi (153 m H2O)
View Details
RS Components, Ltd.
Pneumatic Pressure Regulators
2882690
Specs
Media
Air
Maximum Pressure
203.05 psi (143 m H2O)
Connection Description
Threaded; Threaded
View Details
RS Components, Ltd.
Pneumatic Pressure Regulators
2022064
Specs
Primary Material
Aluminium
Media
Air
Maximum Pressure
203.05 psi (143 m H2O)
View Details