SMC Corporation of America Pneumatic Cylinder Sensors D-A73CL

Description
SMC D-A73CL Pneumatic Position Detector
Request a Quote
Description
SMC D-A73CL Pneumatic Position Detector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 8262098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
8262098
Pneumatic Cylinder Sensors 8262098
SMC D-A73CL Pneumatic Position Detector

SMC D-A73CL Pneumatic Position Detector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8262098
Product Name Pneumatic Cylinder Sensors
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000004066-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details