SMC Corporation of America ASP430F-02-06S

Description
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote
Description
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4943361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R

Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction
Manufacturer Series = ASP
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/4 Male
Outlet Port Type = Tube
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 4943361
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Orifice - MH_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1214338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
43 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.4300 inch (10.92 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details