RS Components, Ltd. 1214338

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLA Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy Threaded Outlet Thread Size = 1/4 in

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLA
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male
CAD Drawing = 3D CAD Model
Body Material = Aluminium Alloy
Threaded Outlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214338
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1366524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection G 1/4 Male, 8mm
Fitting / Connection Size G 1/4 Male, 8mm
View Details
 - 1214341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details
 - 1214337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details