Beswick Engineering Co., Inc. 10-32 Thread to Barb, Orifice MH_Orifice

Description
10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.
Request a Quote
Description
10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Orifice - MH_Orifice - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Orifice
MH_Orifice
10-32 Thread to Barb, Orifice MH_Orifice
10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.

10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number MH_Orifice
Product Name 10-32 Thread to Barb, Orifice
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Male Pipe Thread to Barb, Jewel Orifice - MPAHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Max Pressure 100 psi (70.38 m H2O)
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
1/8-27 NPT Thread to Barb, Orifice - MPAH-8_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Material Brass; Stainless
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details