TE Connectivity Solenoid Valves 5000007253-SE

Description
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Valve Type : NAMUR
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Valve Type : NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000007253-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000007253-SE
Solenoid Valves 5000007253-SE
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 28.2 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Operation/Applicatio n Operational Use Specification : General Purpose - 24VDC Valve Type : NAMUR

Configuration Features


  • Electrical Connection : Pressure Terminals

Electrical Characteristics


  • Continuous Current Details : 28.2 mA
  • Power Dissipation Details : .6 W
  • Supply Voltage Range (VDC) : 24

Operation/Application


  • Operational Use Specification : General Purpose - 24VDC
  • Valve Type : NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000007253-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008998-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008308-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005127-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000006848-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details