SMC Corporation of America Pressure Gauges 5K4-10

Description
SMC 5K4-10 Pressure Gauge
Request a Quote
Description
SMC 5K4-10 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 537426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
537426
Pressure Gauges 537426
SMC 5K4-10 Pressure Gauge

SMC 5K4-10 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926113
Pressure Gauges 1926113
SMC 5K4-10 Pressure Gauge

SMC 5K4-10 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926112
Pressure Gauges 1926112
SMC 5K4-10 Pressure Gauge

SMC 5K4-10 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 537426
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
Dial Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details