Smarticase LLC Smartipi Touch Case For Raspberry Pi Touchscreen; For Use With Smarticase SMTYL

Description
SmartiPi Touch Case for Raspberry Pi Touchscreen; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:Plastic; Body Color:Black; Product Range:SmartiPi
Datasheet
Description
SmartiPi Touch Case for Raspberry Pi Touchscreen; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:Plastic; Body Color:Black; Product Range:SmartiPi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smartipi Touch Case For Raspberry Pi Touchscreen; For Use With Smarticase - 31AC4127 - Newark, An Avnet Company
Chicago, IL, United States
Smartipi Touch Case For Raspberry Pi Touchscreen; For Use With Smarticase
31AC4127
Smartipi Touch Case For Raspberry Pi Touchscreen; For Use With Smarticase 31AC4127
SmartiPi Touch Case for Raspberry Pi Touchscreen; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:Plastic; Body Color:Black; Product Range:SmartiPi

SmartiPi Touch Case for Raspberry Pi Touchscreen; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:Plastic; Body Color:Black; Product Range:SmartiPi

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31AC4127
Product Name Smartipi Touch Case For Raspberry Pi Touchscreen; For Use With Smarticase
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers