SMARTEC SA Temperature Sensor, Hec-3; Ic Output Type Smartec SMT172-HEC

Description
TEMPERATURE SENSOR, HEC-3; IC Output Type:PWM; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-45°C; Sensing Temperature Max:130°C; Sensor Case Style:SMD; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, HEC-3; IC Output Type:PWM; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-45°C; Sensing Temperature Max:130°C; Sensor Case Style:SMD; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Hec-3; Ic Output Type Smartec - 82Y7258 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Hec-3; Ic Output Type Smartec
82Y7258
Temperature Sensor, Hec-3; Ic Output Type Smartec 82Y7258
TEMPERATURE SENSOR, HEC-3; IC Output Type:PWM; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-45°C; Sensing Temperature Max:130°C; Sensor Case Style:SMD; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes

TEMPERATURE SENSOR, HEC-3; IC Output Type:PWM; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-45°C; Sensing Temperature Max:130°C; Sensor Case Style:SMD; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82Y7258
Product Name Temperature Sensor, Hec-3; Ic Output Type Smartec
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details