Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L TLE4966L

Description
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door Applications Cordless vacuum cleaners Reversible seatbelt pretensioner
Request a Quote Datasheet
Description
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door Applications Cordless vacuum cleaners Reversible seatbelt pretensioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L - TLE4966L - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L
TLE4966L
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L TLE4966L
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door Applications Cordless vacuum cleaners Reversible seatbelt pretensioner

XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications

The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The IC provides a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal.


Summary of Features

  • 2.7 V to 24 V supply voltage operation
  • Operation from unregulated power supply
  • High sensitivity and high stability of the magnetic switching points
  • High resistance to mechanical stress by Active Error Compensation
  • Reverse battery protection (-18 V)
  • Superior temperature stability
  • Peak temperatures up to 195°C without damage
  • Low jitter (typ. 1 μs)
  • Digital output signals
  • Bipolar version
  • Excellent matching between the 2 Hall probes
  • Hall plate distance 1.45 mm
  • Direction & speed information
  • Direction signal switches before the speed signal

Potential Applications

  • „„Index counting
  • „„Rotational speed and direction detection
  • „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door

Applications

  • Cordless vacuum cleaners
  • Reversible seatbelt pretensioner
Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966L - 1269534-TLE4966L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966L
1269534-TLE4966L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966L 1269534-TLE4966L
Manufacturer: Infineon Technologies Win Source Part Number: 1269534-TLE4966L Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1269534-TLE4966L
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4966L 1269534-TLE4966L
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966L
Sensor Type Magnetic Magnetic
Applications Automobile
Packing Method AMMO-PACK
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099708-TLE4929CXHAM18NHAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SIP Module
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
Motion Sensor ICs - 2584107 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers