RS Components, Ltd. 8937783

Description
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 10 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 256 MB
Request a Quote
Description
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 10 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 256 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8937783 - RS Components, Ltd.
Corby, Northants, United Kingdom
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 10 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 256 MB

2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks.
PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function
Product Range = PanelView 800
Display Type = LCD, TFT
Display Size = 10 in
Display Resolution = 800 x 600pixels
Display Colour = Colour
Number of Ports = 2
Port Type = Ethernet, USB
Interface = Ethernet
Processor Speed = 800MHz
Onboard Memory = 256 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8937783
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 12.1 inch (307 mm)
View Details
 - 7859896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
 - 7859871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details