SloanLED LED Bulbs & Modules SL903WCE

Description
TLA, LED, 3MM, WHITE, WC, 630MCD
Request a Quote
Description
TLA, LED, 3MM, WHITE, WC, 630MCD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL903WCE
LED Bulbs & Modules SL903WCE
TLA, LED, 3MM, WHITE, WC, 630MCD

TLA, LED, 3MM, WHITE, WC, 630MCD

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number SL903WCE
Product Name LED Bulbs & Modules
LED Package: 3MM
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details