SloanLED LED Bulbs & Modules SL903BCE

Description
TLA, LED, 3MM, B430, WC, 100MCD, 40 DEG
Request a Quote
Description
TLA, LED, 3MM, B430, WC, 100MCD, 40 DEG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
SL903BCE
LED Bulbs & Modules SL903BCE
TLA, LED, 3MM, B430, WC, 100MCD, 40 DEG

TLA, LED, 3MM, B430, WC, 100MCD, 40 DEG

Buy Now
LED; HIGH PERFORMANCE LED, ULTRA BRIGHTBLUE, 3MM ROUND, CLEAR LENS - 70015947 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; HIGH PERFORMANCE LED, ULTRA BRIGHTBLUE, 3MM ROUND, CLEAR LENS
70015947
LED; HIGH PERFORMANCE LED, ULTRA BRIGHTBLUE, 3MM ROUND, CLEAR LENS 70015947
Ultra Bright LED, Blue Color, 100 mcd Luminous Intensity, 3 mm Diameter Forward current is 30 mA (Max.) Forward Voltage is 3.8 V (Typ.) Maximum operating temperature is +80 °C, 120 mW (Max.) power dissipation.

Ultra Bright LED, Blue Color, 100 mcd Luminous Intensity, 3 mm Diameter

  • Forward current is 30 mA (Max.)
  • Forward Voltage is 3.8 V (Typ.)
    Maximum operating temperature is +80 °C, 120 mW (Max.) power dissipation.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SL903BCE 70015947
Product Name LED Bulbs & Modules LED; HIGH PERFORMANCE LED, ULTRA BRIGHTBLUE, 3MM ROUND, CLEAR LENS
LED Package: 3MM 3mm
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-1037-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details