SloanLED LED Bulbs & Modules 513-52

Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, GREEN
Request a Quote
Description
TLA, T-1 3/4 WEDGE BASE LED, 5V, GREEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
513-52
LED Bulbs & Modules 513-52
TLA, T-1 3/4 WEDGE BASE LED, 5V, GREEN

TLA, T-1 3/4 WEDGE BASE LED, 5V, GREEN

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 513-52
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-011VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details