SloanLED LED Bulbs & Modules 5001-122QC

Description
TLA, PANEL SNAP MOUNT INCAN, 12V, GREEN,
Request a Quote
Description
TLA, PANEL SNAP MOUNT INCAN, 12V, GREEN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
5001-122QC
LED Bulbs & Modules 5001-122QC
TLA, PANEL SNAP MOUNT INCAN, 12V, GREEN,

TLA, PANEL SNAP MOUNT INCAN, 12V, GREEN,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 5001-122QC
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017445 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details