SloanLED LED Bulbs & Modules 253-247

Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 24V,
Request a Quote
Description
TLA, PANEL MOUNT LED, SPLASHPROOF, 24V,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
253-247
LED Bulbs & Modules 253-247
TLA, PANEL MOUNT LED, SPLASHPROOF, 24V,

TLA, PANEL MOUNT LED, SPLASHPROOF, 24V,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 253-247
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Flat disc LED lamps - SLR-322YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details