SloanLED LED Bulbs & Modules 252-143

Description
TLA, PANEL MOUNT LED, 14V, YELLOW, 6 LE
Request a Quote
Description
TLA, PANEL MOUNT LED, 14V, YELLOW, 6 LE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-143
LED Bulbs & Modules 252-143
TLA, PANEL MOUNT LED, 14V, YELLOW, 6 LE

TLA, PANEL MOUNT LED, 14V, YELLOW, 6 LE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-143
Product Name LED Bulbs & Modules
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
High Brightness LED - CLA2A-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details