SloanLED LED Bulbs & Modules 252-141

Description
TLA, PANEL MOUNT LED, 14V, RED, 6 LEADS
Request a Quote
Description
TLA, PANEL MOUNT LED, 14V, RED, 6 LEADS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Bulbs & Modules
252-141
LED Bulbs & Modules 252-141
TLA, PANEL MOUNT LED, 14V, RED, 6 LEADS

TLA, PANEL MOUNT LED, 14V, RED, 6 LEADS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 252-141
Product Name LED Bulbs & Modules
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Visible Emitter - MTE5057M3A-UYG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å)
View Details