Marktech Optoelectronics Visible Emitter MTE5057M3A-UYG

Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE5057M3A-UYG - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE5057M3A-UYG
Visible Emitter MTE5057M3A-UYG
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Visible Emitters
Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE5057M3A-UYG
Product Name Visible Emitter
LED Package: 3mm Ceramic Domed
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Circular LED lamp - SLI-325DU(W) - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details