SloanLED LED Bulbs & Modules 240-142

Description
TLA, PANEL SNAP MOUNT LED, 14V, GREEN, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 14V, GREEN, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 240-142 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
240-142
LED Bulbs & Modules 240-142
TLA, PANEL SNAP MOUNT LED, 14V, GREEN, 6

TLA, PANEL SNAP MOUNT LED, 14V, GREEN, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 240-142
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers