SloanLED Lamp;LED, T3-1/4 BAYONET BASE, SINGLE, PURE WHITE, 28V, DUAL POLARITY 197-DP287

Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Description
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED, T3-1/4 BAYONET BASE, SINGLE, PURE WHITE, 28V, DUAL POLARITY - 70015450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED, T3-1/4 BAYONET BASE, SINGLE, PURE WHITE, 28V, DUAL POLARITY
70015450
Lamp;LED, T3-1/4 BAYONET BASE, SINGLE, PURE WHITE, 28V, DUAL POLARITY 70015450
BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life LED Available in all colors and voltages Ultra Bright Green, Blue and White come with single 5 mm LED Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891

BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption.
Features

  • Long Life LED
  • Available in all colors and voltages
  • Ultra Bright Green, Blue and White come with single 5 mm LED
  • Direct replacement for: 24MB, 28MB, 44, 47, 313, 356, 756, 1813, 1818, 1819, 1820, 1821, 1829, 1862, 1864, 1866, 1891
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70015450
Product Name Lamp;LED, T3-1/4 BAYONET BASE, SINGLE, PURE WHITE, 28V, DUAL POLARITY
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225163 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details