SloanLED LED Bulbs & Modules 159-DP127

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, WH
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, WH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP127 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP127
LED Bulbs & Modules 159-DP127
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, WH

TLA, T-3 1/4 SCREW BASE LED, DP, 12V, WH

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP127
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers