SloanLED LED Bulbs & Modules 159-DP122

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, GR
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP122
LED Bulbs & Modules 159-DP122
TLA, T-3 1/4 SCREW BASE LED, DP, 12V, GR

TLA, T-3 1/4 SCREW BASE LED, DP, 12V, GR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP122
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers