SloanLED LED Bulbs & Modules 159-DP1204

Description
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, A
Request a Quote
Description
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 159-DP1204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
159-DP1204
LED Bulbs & Modules 159-DP1204
TLA, T-3 1/4 SCREW BASE LED, DP, 120V, A

TLA, T-3 1/4 SCREW BASE LED, DP, 120V, A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 159-DP1204
Product Name LED Bulbs & Modules
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1417-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
QuasarBrite™ LED Arrays -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Array Array
View Details