SloanLED LED Bulbs & Modules 150-52

Description
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6
Request a Quote
Description
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 150-52 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
150-52
LED Bulbs & Modules 150-52
TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6

TLA, PANEL SNAP MOUNT LED, 5V, GREEN, 6

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 150-52
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 35 degrees
View Details
High Brightness LED - MT4118-HR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 642 nm (6420 Å)
View Details
2 suppliers