SloanLED LED Bulbs & Modules 109-242

Description
PANEL MOUNT LED, 24V, GREEN, TP, 6 LEAD
Request a Quote
Description
PANEL MOUNT LED, 24V, GREEN, TP, 6 LEAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Bulbs & Modules - 109-242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Bulbs & Modules
109-242
LED Bulbs & Modules 109-242
PANEL MOUNT LED, 24V, GREEN, TP, 6 LEAD

PANEL MOUNT LED, 24V, GREEN, TP, 6 LEAD

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 109-242
Product Name LED Bulbs & Modules
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details