The SL Power Electronics Corp. Power over Ethernet Injector, part number PENT1040D5600F01, is designed to deliver a maximum output of 40 watts and is compliant with the pre-standard IEEE802.3at. It operates within an input voltage range of 100-250VAC and supports data rates of 10/100 Mbps. The injector features a non-vented desktop style case and includes built-in protections such as overload shutdown, short circuit protection, and overvoltage control. The device has a regulated output with low ripple, ensuring stable performance. It operates effectively in temperatures ranging from 0°C to 40°C and can handle relative humidity levels of 5% to 95% without condensation. The injector is equipped with dual RJ45 jacks and has a compact size of 5.24 x 2.13 x 1.42 inches (133 x 54 x 36 mm), weighing approximately 7 ounces (200 grams). It is also CE compliant and meets various international safety standards, making it suitable for a range of applications in networking environments.
Power over Ethernet Injectors & Splitters, 10/100 Mb/Sec Ethernet compatible, 5.24 x 2.13 x 1.42 in 133 x 54 x 36 mm
| SL Power Electronics Corp. | |
|---|---|
| Product Category | Power over Ethernet (PoE) Injectors |
| Product Number | PENT1040D5600F01 |
| Product Name | Power over Ethernet Injector |
| Form Factor | Module / Standalone |