SL Power Electronics Corp. Medical Switch Mode 31.9 Watt Power Supply MW173KB2403F01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 31.9 Watt Power Supply - MW173KB2403F01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 31.9 Watt Power Supply
MW173KB2403F01
Medical Switch Mode 31.9 Watt Power Supply MW173KB2403F01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 1.33A, 31.9W, IEC320 W GROUND C14 - 70024988 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 1.33A, 31.9W, IEC320 W GROUND C14
70024988
POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 1.33A, 31.9W, IEC320 W GROUND C14 70024988
MW Series 100-240 VAC Universal Input Wall Plug Style Regulated Output with Low Ripple No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.75" L × 2.13" W × 1.26" H; 95 mm L × 54 mm W × 32 mm H Ault #3 Connector Standard. Other Connectors Available

MW Series

  • 100-240 VAC Universal Input
  • Wall Plug Style
  • Regulated Output with Low Ripple
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.75" L × 2.13" W × 1.26" H; 95 mm L × 54 mm W × 32 mm H
  • Ault #3 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MW173KB2403F01 70024988
Product Name Medical Switch Mode 31.9 Watt Power Supply POWER SUPPLY, EXTERNAL, MEDICAL, 24V, 1.33A, 31.9W, IEC320 W GROUND C14
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details