SL Power Electronics Corp. Power Supply, External, Medical, 12V, 3.40A Max.,40.8W, IEC320 w Ground C14 MW153KB1203F01

Description
MW Series 100-240 VAC Universal Input Desktop Style Regulated Output with Low Ripple Single Output to 40 Watts Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H Ault #3 Connector Standard. Other Connectors Available
Description
MW Series 100-240 VAC Universal Input Desktop Style Regulated Output with Low Ripple Single Output to 40 Watts Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H Ault #3 Connector Standard. Other Connectors Available

Suppliers

Company
Product
Description
Supplier Links
Power Supply, External, Medical, 12V, 3.40A Max.,40.8W, IEC320 w Ground C14 - 70025007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, External, Medical, 12V, 3.40A Max.,40.8W, IEC320 w Ground C14
70025007
Power Supply, External, Medical, 12V, 3.40A Max.,40.8W, IEC320 w Ground C14 70025007
MW Series 100-240 VAC Universal Input Desktop Style Regulated Output with Low Ripple Single Output to 40 Watts Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H Ault #3 Connector Standard. Other Connectors Available

MW Series

  • 100-240 VAC Universal Input
  • Desktop Style
  • Regulated Output with Low Ripple
  • Single Output to 40 Watts
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H
  • Ault #3 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70025007
Product Name Power Supply, External, Medical, 12V, 3.40A Max.,40.8W, IEC320 w Ground C14
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details